SCHURTER Inc Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schurter AS168X-CB2G020

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:AS168X Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:277V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:AS168X Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:277V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schurter - 91F6129 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schurter
91F6129
Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schurter 91F6129
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:AS168X Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:AS168X Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 91F6129
Product Name Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schurter
Rated AC Voltage 480 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1REG4-33883-6-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers & Accessories - 1BU05L - Powell Electronics, Inc.
Specs
Rated Current 0.5000 amps
View Details
Thermal Breakers - 1737866 - RS Components, Ltd.
Specs
Rated Current 8 amps
Number of Poles 1
View Details
2 suppliers