SCHURTER Inc Molded Case Circuit Breaker AS168X-CB2G010

Description
CIRCUIT BREAKER, THERMAL MAG, 2P, 1A; VOLTAGE RATING VDC:65V; VOLTAGE RATING VAC:480V; CURRENT RATING:1A; NO. OF POLES:2; CIRCUIT BREAKER MOUNTING:DIN. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, THERMAL MAG, 2P, 1A; VOLTAGE RATING VDC:65V; VOLTAGE RATING VAC:480V; CURRENT RATING:1A; NO. OF POLES:2; CIRCUIT BREAKER MOUNTING:DIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 18793278 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
18793278
Molded Case Circuit Breaker 18793278
CIRCUIT BREAKER, THERMAL MAG, 2P, 1A; VOLTAGE RATING VDC:65V; VOLTAGE RATING VAC:480V; CURRENT RATING:1A; NO. OF POLES:2; CIRCUIT BREAKER MOUNTING:DIN. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL MAG, 2P, 1A; VOLTAGE RATING VDC:65V; VOLTAGE RATING VAC:480V; CURRENT RATING:1A; NO. OF POLES:2; CIRCUIT BREAKER MOUNTING:DIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 18793278
Product Name Molded Case Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4400.0280-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B50UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 50 amps
View Details
2 suppliers
Circuit Breakers - 723-209-1-1-64-4-8-8-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details