SCHURTER Inc Circuit Breaker, Thermal Magnetic, 1P, 20A; Product Range Schurter AS168X-CB1G200

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 20A; Product Range:AS168X Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:3hp RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 20A; Product Range:AS168X Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:3hp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 20A; Product Range Schurter - 91F6126 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 20A; Product Range Schurter
91F6126
Circuit Breaker, Thermal Magnetic, 1P, 20A; Product Range Schurter 91F6126
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 20A; Product Range:AS168X Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:3hp RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 20A; Product Range:AS168X Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:3hp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 91F6126
Product Name Circuit Breaker, Thermal Magnetic, 1P, 20A; Product Range Schurter
Rated AC Voltage 277 volts
Rated DC Voltage 65 volts
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 3A - QMB-033-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2308-ND - DigiKey
Specs
Rated Current 2.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details