SCHURTER Inc Circuit Breaker, Thermal Magnetic, 1P, 10A; Product Range Schurter AS168X-CB1G100

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 10A; Product Range:AS168X Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:2hp RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 10A; Product Range:AS168X Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:2hp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 10A; Product Range Schurter - 85K8030 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 10A; Product Range Schurter
85K8030
Circuit Breaker, Thermal Magnetic, 1P, 10A; Product Range Schurter 85K8030
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 10A; Product Range:AS168X Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:2hp RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 10A; Product Range:AS168X Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:2hp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 85K8030
Product Name Circuit Breaker, Thermal Magnetic, 1P, 10A; Product Range Schurter
Rated AC Voltage 277 volts
Rated DC Voltage 65 volts
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0705L -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
Rated Current 5 to 30 amps
View Details
Circuit Breakers - 486-2867-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers & Accessories - 09144911 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details