SCHURTER Inc Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Schurter AS168X-CB1G050

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:AS168X Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:0.5hp RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:AS168X Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:0.5hp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Schurter - 84K0184 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Schurter
84K0184
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Schurter 84K0184
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:AS168X Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:0.5hp RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:AS168X Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:0.5hp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 84K0184
Product Name Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Schurter
Rated AC Voltage 277 volts
Rated DC Voltage 65 volts
Rated Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-2861/108-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers