SCHURTER Inc Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Schurter AS168X-CB1G030

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:AS168X Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:0.33hp RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:AS168X Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:0.33hp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Schurter - 91F6120 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Schurter
91F6120
Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Schurter 91F6120
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:AS168X Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:0.33hp RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 3A; Product Range:AS168X Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:0.33hp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 91F6120
Product Name Circuit Breaker, Thermal Magnetic, 1P, 3A; Product Range Schurter
Rated AC Voltage 277 volts
Rated DC Voltage 65 volts
Rated Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2215586 - RS Components, Ltd.
Specs
Rated Current 6 amps
Number of Poles 1
Terminal Type Snap-In
View Details
3 suppliers