SCHURTER Inc Ta45 Circuit Breaker 2P Ro 3.5A Schurter ABDWR035C0

Description
TA45 Circuit Breaker 2p RO 3.5A
Description
TA45 Circuit Breaker 2p RO 3.5A
Datasheet
Datasheet Summary
Powered by GS/AI

The TA45 Circuit Breaker 2P RO 3.5A from Schurter is a thermal circuit breaker designed for equipment protection. It features a rocker actuation mechanism and is capable of interrupting overloads automatically while allowing manual ON/OFF switching under normal load conditions. This device can handle moderate short circuit currents without requiring backup protection. The rated current for this model is 3.5A, and it operates at a voltage of AC 240V and DC 60V. The circuit breaker is calibrated for an ambient temperature of +23°C, with a permissible operating range from -10°C to +55°C. It has a conditional short circuit current rating of 1000A and is compliant with the EN60934 standard. The TA45 series offers various options, including versions with undervoltage release, mechanical lock-out latches, and remote trip capabilities. It is suitable for applications involving motors, power supplies, and processing machines. The device is designed for durability, with an endurance rating of 50,000 cycles at rated current. The circuit breaker also features an IP40 protection rating, with options for enhanced protection when used with accessories.

Datasheet Summary
Powered by GS/AI

The TA45 Circuit Breaker 2P RO 3.5A from Schurter is a thermal circuit breaker designed for equipment protection. It features a rocker actuation mechanism and is capable of interrupting overloads automatically while allowing manual ON/OFF switching under normal load conditions. This device can handle moderate short circuit currents without requiring backup protection. The rated current for this model is 3.5A, and it operates at a voltage of AC 240V and DC 60V. The circuit breaker is calibrated for an ambient temperature of +23°C, with a permissible operating range from -10°C to +55°C. It has a conditional short circuit current rating of 1000A and is compliant with the EN60934 standard. The TA45 series offers various options, including versions with undervoltage release, mechanical lock-out latches, and remote trip capabilities. It is suitable for applications involving motors, power supplies, and processing machines. The device is designed for durability, with an endurance rating of 50,000 cycles at rated current. The circuit breaker also features an IP40 protection rating, with options for enhanced protection when used with accessories.

Suppliers

Company
Product
Description
Supplier Links
Ta45 Circuit Breaker 2P Ro 3.5A Schurter - 50B6998 - Newark, An Avnet Company
Chicago, IL, United States
Ta45 Circuit Breaker 2P Ro 3.5A Schurter
50B6998
Ta45 Circuit Breaker 2P Ro 3.5A Schurter 50B6998
TA45 Circuit Breaker 2p RO 3.5A

TA45 Circuit Breaker 2p RO 3.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 50B6998
Product Name Ta45 Circuit Breaker 2P Ro 3.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2042078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Weather Resistant, Residential Grade - G19201L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S4R1D221PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details