SCHURTER Inc Thermal Circuit Breaker, 20A, 240Vac; Product Range Schurter A324L200C0

Description
THERMAL CIRCUIT BREAKER, 20A, 240VAC; Product Range:TA45 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
THERMAL CIRCUIT BREAKER, 20A, 240VAC; Product Range:TA45 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Circuit Breaker, 20A, 240Vac; Product Range Schurter - 32C1301 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 20A, 240Vac; Product Range Schurter
32C1301
Thermal Circuit Breaker, 20A, 240Vac; Product Range Schurter 32C1301
THERMAL CIRCUIT BREAKER, 20A, 240VAC; Product Range:TA45 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 20A, 240VAC; Product Range:TA45 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 32C1301
Product Name Thermal Circuit Breaker, 20A, 240Vac; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117558 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-3-128-214-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Features Trip Indicator
View Details
3 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details