SCHURTER Inc Board Spacers, Standoffs 9832.5300

Description
"Round Standoff Threaded M3 Nylon, Brass Insert 0.984"" (25.00mm) Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded M3 Nylon, Brass Insert 0.984"" (25.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 486-2424-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
486-2424-ND
Board Spacers, Standoffs 486-2424-ND
"Round Standoff Threaded M3 Nylon, Brass Insert 0.984"" (25.00mm) Natural"

"Round Standoff Threaded M3 Nylon, Brass Insert 0.984"" (25.00mm) Natural"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Posts, Spacers, and Standoffs
Product Number 486-2424-ND
Product Name Board Spacers, Standoffs
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 1613574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details