SCHURTER Inc Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W; Cable Clamp / Clip Type Schurter 98.9273

Description
CORD RETAINER CLIP, SCREW MOUNT, 18.5MM H/13.5MM L/16.5MM W; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:18.5mm; Height:16.5mm RoHS Compliant: Yes
Datasheet
Description
CORD RETAINER CLIP, SCREW MOUNT, 18.5MM H/13.5MM L/16.5MM W; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:18.5mm; Height:16.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W; Cable Clamp / Clip Type Schurter - 29X0360 - Newark, An Avnet Company
Chicago, IL, United States
Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W; Cable Clamp / Clip Type Schurter
29X0360
Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W; Cable Clamp / Clip Type Schurter 29X0360
CORD RETAINER CLIP, SCREW MOUNT, 18.5MM H/13.5MM L/16.5MM W; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:18.5mm; Height:16.5mm RoHS Compliant: Yes

CORD RETAINER CLIP, SCREW MOUNT, 18.5MM H/13.5MM L/16.5MM W; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:18.5mm; Height:16.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 29X0360
Product Name Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W; Cable Clamp / Clip Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720824 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Aluminum; Aluminium
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details