SCHURTER Inc Protection Cover, Power Entry Inlet, Blk; Accessory Type Schurter 98.0105

Description
PROTECTION COVER, POWER ENTRY INLET, BLK; Accessory Type:Protection Cover; For Use With:4761 Series IEC Appliance Inlets; Connector Body Material:Thermoplast ic Body; Product Range:4761 Series RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, POWER ENTRY INLET, BLK; Accessory Type:Protection Cover; For Use With:4761 Series IEC Appliance Inlets; Connector Body Material:Thermoplast ic Body; Product Range:4761 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Power Entry Inlet, Blk; Accessory Type Schurter - 02AC7172 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Power Entry Inlet, Blk; Accessory Type Schurter
02AC7172
Protection Cover, Power Entry Inlet, Blk; Accessory Type Schurter 02AC7172
PROTECTION COVER, POWER ENTRY INLET, BLK; Accessory Type:Protection Cover; For Use With:4761 Series IEC Appliance Inlets; Connector Body Material:Thermoplast ic Body; Product Range:4761 Series RoHS Compliant: Yes

PROTECTION COVER, POWER ENTRY INLET, BLK; Accessory Type:Protection Cover; For Use With:4761 Series IEC Appliance Inlets; Connector Body Material:Thermoplastic Body; Product Range:4761 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 02AC7172
Product Name Protection Cover, Power Entry Inlet, Blk; Accessory Type Schurter
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
D Sub Backshells - 340059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details