SCHURTER Inc Led T Green 28V Schurter 925.0111

Description
LED T GREEN 28V
Description
LED T GREEN 28V

Suppliers

Company
Product
Description
Supplier Links
Led T Green 28V Schurter - 32C4449 - Newark, An Avnet Company
Chicago, IL, United States
Led T Green 28V Schurter
32C4449
Led T Green 28V Schurter 32C4449
LED T GREEN 28V

LED T GREEN 28V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32C4449
Product Name Led T Green 28V Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details