SCHURTER Inc Power Entry Modules (PEM) 9009.0121

Description
Power Entry Connector Plug, Male Pins IEC 320-2-2/E Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Pins IEC 320-2-2/E Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4174-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4174-ND
Power Entry Modules (PEM) 486-4174-ND
Power Entry Connector Plug, Male Pins IEC 320-2-2/E Free Hanging (In-Line)

Power Entry Connector Plug, Male Pins IEC 320-2-2/E Free Hanging (In-Line)

Buy Now Datasheet
Iec Inlet E, 10A, 250Vac, Screw, Cable; Iec Connector Type Schurter - 29Y3424 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet E, 10A, 250Vac, Screw, Cable; Iec Connector Type Schurter
29Y3424
Iec Inlet E, 10A, 250Vac, Screw, Cable; Iec Connector Type Schurter 29Y3424
IEC INLET E, 10A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C14 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:9009 Series; Gender:Plug RoHS Compliant: Yes

IEC INLET E, 10A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C14 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:9009 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4174-ND 29Y3424
Product Name Power Entry Modules (PEM) Iec Inlet E, 10A, 250Vac, Screw, Cable; Iec Connector Type Schurter
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products