SCHURTER Inc Power Entry Modules (PEM) 9009.0111

Description
Power Entry Connector Plug, Male Pins IEC 320-2-2/E Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Pins IEC 320-2-2/E Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4152-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4152-ND
Power Entry Modules (PEM) 486-4152-ND
Power Entry Connector Plug, Male Pins IEC 320-2-2/E Free Hanging (In-Line)

Power Entry Connector Plug, Male Pins IEC 320-2-2/E Free Hanging (In-Line)

Buy Now Datasheet
Power Entry Modules (PEM) - 9009.0111 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
9009.0111
Power Entry Modules (PEM) 9009.0111
9009 APPLIANCE INLET FOR CABLE 1

9009 APPLIANCE INLET FOR CABLE 1

Supplier's Site Datasheet
Iec Inlet E, 10A, 250Vac, Screw, Cable; Iec Connector Type Schurter - 29Y3423 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet E, 10A, 250Vac, Screw, Cable; Iec Connector Type Schurter
29Y3423
Iec Inlet E, 10A, 250Vac, Screw, Cable; Iec Connector Type Schurter 29Y3423
IEC INLET E, 10A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C14 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:9009 Series; Gender:Plug RoHS Compliant: Yes

IEC INLET E, 10A, 250VAC, SCREW, CABLE; IEC Connector Type:IEC C14 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:9009 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4152-ND 9009.0111 29Y3423
Product Name Power Entry Modules (PEM) Power Entry Modules (PEM) Iec Inlet E, 10A, 250Vac, Screw, Cable; Iec Connector Type Schurter
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y34F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P213E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details