SCHURTER Inc Aso 10.3X38 Fuse 8A F Pcb Schurter 90.1008

Description
ASO 10.3x38 FUSE 8A F PCB
Description
ASO 10.3x38 FUSE 8A F PCB

Suppliers

Company
Product
Description
Supplier Links
Aso 10.3X38 Fuse 8A F Pcb Schurter - 21T4803 - Newark, An Avnet Company
Chicago, IL, United States
Aso 10.3X38 Fuse 8A F Pcb Schurter
21T4803
Aso 10.3X38 Fuse 8A F Pcb Schurter 21T4803
ASO 10.3x38 FUSE 8A F PCB

ASO 10.3x38 FUSE 8A F PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21T4803
Product Name Aso 10.3X38 Fuse 8A F Pcb Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190007(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details