SCHURTER Inc Kabelverbindung 16 A, North America, Medical, 3.0 M, Connector Iec C19, Cord End Schurter 888.0221

Description
KABELVERBINDUNG 16 A, NORTH AMERICA, MEDICAL, 3.0 M, CONNECTOR IEC C19, CORD END: ROHS COMPLIANT: YES
Datasheet
Description
KABELVERBINDUNG 16 A, NORTH AMERICA, MEDICAL, 3.0 M, CONNECTOR IEC C19, CORD END: ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kabelverbindung 16 A, North America, Medical, 3.0 M, Connector Iec C19, Cord End Schurter - 30AC2682 - Newark, An Avnet Company
Chicago, IL, United States
Kabelverbindung 16 A, North America, Medical, 3.0 M, Connector Iec C19, Cord End Schurter
30AC2682
Kabelverbindung 16 A, North America, Medical, 3.0 M, Connector Iec C19, Cord End Schurter 30AC2682
KABELVERBINDUNG 16 A, NORTH AMERICA, MEDICAL, 3.0 M, CONNECTOR IEC C19, CORD END: ROHS COMPLIANT: YES

KABELVERBINDUNG 16 A, NORTH AMERICA, MEDICAL, 3.0 M, CONNECTOR IEC C19, CORD END: ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, Nema 5-15P-Iec C19, 9.8Ft; Connector To Connector Schurter - 32C4392 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Nema 5-15P-Iec C19, 9.8Ft; Connector To Connector Schurter
32C4392
Cable Assy, Nema 5-15P-Iec C19, 9.8Ft; Connector To Connector Schurter 32C4392
CABLE ASSY, NEMA 5-15P-IEC C19, 9.8FT; Connector to Connector:NEMA 5-15P to IEC 320 C19; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

CABLE ASSY, NEMA 5-15P-IEC C19, 9.8FT; Connector to Connector:NEMA 5-15P to IEC 320 C19; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 30AC2682 32C4392
Product Name Kabelverbindung 16 A, North America, Medical, 3.0 M, Connector Iec C19, Cord End Schurter Cable Assy, Nema 5-15P-Iec C19, 9.8Ft; Connector To Connector Schurter
Application Medical
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details