SCHURTER Inc Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter 888.0021

Description
CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter - 32C4391 - Newark, An Avnet Company
Chicago, IL, United States
Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter
32C4391
Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter 32C4391
CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 32C4391
Product Name Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074537 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details