SCHURTER Inc Power Entry Connector; Cable Clamp / Clip Type Schurter 888.0004

Description
POWER ENTRY CONNECTOR; Cable Clamp / Clip Type:-; Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:-; Height:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR; Cable Clamp / Clip Type:-; Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:-; Height:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector; Cable Clamp / Clip Type Schurter - 88K2224 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Cable Clamp / Clip Type Schurter
88K2224
Power Entry Connector; Cable Clamp / Clip Type Schurter 88K2224
POWER ENTRY CONNECTOR; Cable Clamp / Clip Type:-; Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:-; Height:-; Product Range:- RoHS Compliant: Yes

POWER ENTRY CONNECTOR; Cable Clamp / Clip Type:-; Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:-; Height:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 88K2224
Product Name Power Entry Connector; Cable Clamp / Clip Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2662296 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details