SCHURTER INC
854.0631 -- CONFIGURABLE SWITCH COMPONENTS - LENS
SCHURTER Inc
Configurable Switch Components - Lens
854.0631
Description
LENS PEARL EMF RND 18MM
Description
LENS PEARL EMF RND 18MM
Datasheet
Suppliers
Configurable Switch Components - Lens
0854.0631
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
0854.0631 |
|
Product Name
|
Configurable Switch Components - Lens |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
129 mm (5.09 inch)
View Details
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
50 mm (1.97 inch)
Center Thickness
5 mm (0.1969 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details