Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL LENSES
SCHURTER INC
854.0622 -- CONFIGURABLE SWITCH COMPONENTS - LENS
SCHURTER Inc
Configurable Switch Components - Lens
854.0622
Description
LENS CLEAR RED EMF/AF RND 18MM
ODG (Origin Data Global)
Done
Datasheet
Description
LENS CLEAR RED EMF/AF RND 18MM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
0854.0622
Configurable Switch Components - Lens
0854.0622
LENS CLEAR RED EMF/AF RND 18MM
LENS CLEAR RED EMF/AF RND 18MM
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Optical Lenses
Product Number
0854.0622
Product Name
Configurable Switch Components - Lens
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Precision Aspherical Lenses
G976
Specs
Lens Type
Aspheric; Spherical Lens
Focal Length
24 mm (0.9449 inch)
Center Thickness
15.6 mm (0.6142 inch)
View Details
CRYSTECH, Inc.
Pico Lens
Specs
Lens Type
Cylindrical Lens
Surface Flatness
6
View Details
CASTECH, Inc.
Bi-Concave Lenses
LBC-254-R9183-UVFS
Specs
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
-918 mm (-36.16 inch)
View Details
Pexco
Custom Lighting Components - Lenses
Specs
Materials
Extruded acrylic and polycarbonate material blends
View Details