SCHURTER Inc Fuse Holder; Product Range Schurter 853.9561

Description
FUSE HOLDER; Product Range:-; Accessory Type:Fuse Holder Cover; Body Material:Thermoplast ic; For Use With:Schurter Fuse Holders - OG Series; Fuse Current:10A; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; No. of Fuses:1Fuses RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER; Product Range:-; Accessory Type:Fuse Holder Cover; Body Material:Thermoplast ic; For Use With:Schurter Fuse Holders - OG Series; Fuse Current:10A; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; No. of Fuses:1Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder; Product Range Schurter - 18C4063 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Product Range Schurter
18C4063
Fuse Holder; Product Range Schurter 18C4063
FUSE HOLDER; Product Range:-; Accessory Type:Fuse Holder Cover; Body Material:Thermoplast ic; For Use With:Schurter Fuse Holders - OG Series; Fuse Current:10A; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; No. of Fuses:1Fuses RoHS Compliant: Yes

FUSE HOLDER; Product Range:-; Accessory Type:Fuse Holder Cover; Body Material:Thermoplastic; For Use With:Schurter Fuse Holders - OG Series; Fuse Current:10A; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; No. of Fuses:1Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 18C4063
Product Name Fuse Holder; Product Range Schurter
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 2836873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details
Relay Housing Assembly, Mini, Polystyrene - 662 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details