SCHURTER Inc Fuse Holder; Product Range Schurter 853.0551

Description
FUSE HOLDER; Product Range:-; Accessory Type:Fuse Holder Cover; Body Material:Thermoplast ic; For Use With:Schurter Fuse Holders - OGN Series; Fuse Current:10A; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; No. of Fuses:1 RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER; Product Range:-; Accessory Type:Fuse Holder Cover; Body Material:Thermoplast ic; For Use With:Schurter Fuse Holders - OGN Series; Fuse Current:10A; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; No. of Fuses:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder; Product Range Schurter - 90B9824 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Product Range Schurter
90B9824
Fuse Holder; Product Range Schurter 90B9824
FUSE HOLDER; Product Range:-; Accessory Type:Fuse Holder Cover; Body Material:Thermoplast ic; For Use With:Schurter Fuse Holders - OGN Series; Fuse Current:10A; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; No. of Fuses:1 RoHS Compliant: Yes

FUSE HOLDER; Product Range:-; Accessory Type:Fuse Holder Cover; Body Material:Thermoplastic; For Use With:Schurter Fuse Holders - OGN Series; Fuse Current:10A; Fuse Size:5 x 20 mm; Fuse Size Held:5mm x 20mm; No. of Fuses:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 90B9824
Product Name Fuse Holder; Product Range Schurter
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.24 inch (31.5 mm)
View Details
D Sub Backshells - 467699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Ppo
View Details