Alternative Parts (Cross-Reference): Cross
Manufacturer: Motorola
Category: Audio Products
Part Status: Active
Mounting Type: Surface Mount, MLCC
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 42V
Response Time: Slow Blow
Package / Case: 32-TFCQFN Exposed Pad
Approval Agency: CE, CSA, PSE, UL
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 2.360" Dia (60.00mm)
DC Cold Resistance: 0.00355 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 32-TFCQFN Exposed Pad |