Alternative Parts (Cross-Reference): Cross
Manufacturer: Motorola
Category: Audio Products
Packaging: Tape & Reel (TR)
Part Status: Active
Mounting Type: Rivet
Fuse Size: 5mm x 20mm
Fuse Type: Bolt Down
Fuseholder Type: Holder
Orientation: Vertical
Termination Style: Wire Leads
Contact Material: Phosphor Bronze
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |