SCHURTER Inc Sht 6.3X32 Fuse T 12.5A Schurter 8020.5022.G

Description
SHT 6.3x32 Fuse T 12.5A
Description
SHT 6.3x32 Fuse T 12.5A

Suppliers

Company
Product
Description
Supplier Links
Sht 6.3X32 Fuse T 12.5A Schurter - 05AC7447 - Newark, An Avnet Company
Chicago, IL, United States
Sht 6.3X32 Fuse T 12.5A Schurter
05AC7447
Sht 6.3X32 Fuse T 12.5A Schurter 05AC7447
SHT 6.3x32 Fuse T 12.5A

SHT 6.3x32 Fuse T 12.5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7447
Product Name Sht 6.3X32 Fuse T 12.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Plug to Banana Socket, Adapter - 8018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details