SCHURTER Inc Sht 6.3X32 Fuse T 5A Schurter 8020.5018

Description
SHT 6.3x32 Fuse T 5A
Datasheet
Description
SHT 6.3x32 Fuse T 5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sht 6.3X32 Fuse T 5A Schurter - 29Y3396 - Newark, An Avnet Company
Chicago, IL, United States
Sht 6.3X32 Fuse T 5A Schurter
29Y3396
Sht 6.3X32 Fuse T 5A Schurter 29Y3396
SHT 6.3x32 Fuse T 5A

SHT 6.3x32 Fuse T 5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3396
Product Name Sht 6.3X32 Fuse T 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-30.352-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Nicomatic North America
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers