SCHURTER Inc Sht 6.3X32 Fuse T 5A Schurter 8020.5018.G

Description
SHT 6.3x32 Fuse T 5A
Description
SHT 6.3x32 Fuse T 5A

Suppliers

Company
Product
Description
Supplier Links
Sht 6.3X32 Fuse T 5A Schurter - 05AC7441 - Newark, An Avnet Company
Chicago, IL, United States
Sht 6.3X32 Fuse T 5A Schurter
05AC7441
Sht 6.3X32 Fuse T 5A Schurter 05AC7441
SHT 6.3x32 Fuse T 5A

SHT 6.3x32 Fuse T 5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7441
Product Name Sht 6.3X32 Fuse T 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details