SCHURTER Inc Sht 6.3X32 Pt Fuse T 3.15A Schurter 8020.5016.PT

Description
SHT 6.3x32 PT Fuse T 3.15A
Description
SHT 6.3x32 PT Fuse T 3.15A
Datasheet
Datasheet Summary
Powered by GS/AI

The SHT 6.3x32 PT Fuse T 3.15A from Schurter is a non-resettable fuse designed for high breaking capacity applications. It operates at a rated voltage of 500 VAC and has a rated current of 3.15 A. This fuse features a time-lag characteristic, making it suitable for applications that require a delay before tripping, such as in industrial electronics, photovoltaic systems, and frequency converters. The fuse has a breaking capacity of up to 1500 A at 500 VAC and is constructed with a ceramic tube and nickel-plated copper alloy end caps, ensuring durability and reliability. It can operate in ambient temperatures ranging from -40 °C to 85 °C and is compliant with UL 248-14 and CSA C22.2 no. 248.14 standards. The product is available with optional pigtails for easier installation. Engineers considering this fuse should note its specifications and ensure compatibility with their specific applications, particularly in environments where high breaking capacity and time-lag characteristics are essential.

Datasheet Summary
Powered by GS/AI

The SHT 6.3x32 PT Fuse T 3.15A from Schurter is a non-resettable fuse designed for high breaking capacity applications. It operates at a rated voltage of 500 VAC and has a rated current of 3.15 A. This fuse features a time-lag characteristic, making it suitable for applications that require a delay before tripping, such as in industrial electronics, photovoltaic systems, and frequency converters. The fuse has a breaking capacity of up to 1500 A at 500 VAC and is constructed with a ceramic tube and nickel-plated copper alloy end caps, ensuring durability and reliability. It can operate in ambient temperatures ranging from -40 °C to 85 °C and is compliant with UL 248-14 and CSA C22.2 no. 248.14 standards. The product is available with optional pigtails for easier installation. Engineers considering this fuse should note its specifications and ensure compatibility with their specific applications, particularly in environments where high breaking capacity and time-lag characteristics are essential.

Suppliers

Company
Product
Description
Supplier Links
Sht 6.3X32 Pt Fuse T 3.15A Schurter - 29Y3393 - Newark, An Avnet Company
Chicago, IL, United States
Sht 6.3X32 Pt Fuse T 3.15A Schurter
29Y3393
Sht 6.3X32 Pt Fuse T 3.15A Schurter 29Y3393
SHT 6.3x32 PT Fuse T 3.15A

SHT 6.3x32 PT Fuse T 3.15A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3393
Product Name Sht 6.3X32 Pt Fuse T 3.15A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details