SCHURTER Inc Sht 6.3X32 Fuse T 2A Schurter 8020.5014

Description
SHT 6.3x32 Fuse T 2A
Datasheet
Description
SHT 6.3x32 Fuse T 2A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sht 6.3X32 Fuse T 2A Schurter - 29Y3388 - Newark, An Avnet Company
Chicago, IL, United States
Sht 6.3X32 Fuse T 2A Schurter
29Y3388
Sht 6.3X32 Fuse T 2A Schurter 29Y3388
SHT 6.3x32 Fuse T 2A

SHT 6.3x32 Fuse T 2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3388
Product Name Sht 6.3X32 Fuse T 2A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details