Alternative Parts (Cross-Reference): Cross
Manufacturer: Motorola
Category: Audio Products
Packaging: Tube/Case
Mounting Type: Surface Mount, MLCC
Fuse Type: Bolt Down
Response Time: 110ns
Breaking Capacity @ Rated Voltage: 400A
Approval Agency: CE, CSA, PSE, UL
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.315" Dia (8.00mm)
DC Cold Resistance: 0.005 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |