SCHURTER Inc Sut 6.3X32 Fuse T 20A Schurter 8020.0605

Description
SUT 6.3x32 Fuse T 20A
Description
SUT 6.3x32 Fuse T 20A
Datasheet
Datasheet Summary
Powered by GS/AI

The Sut 6.3X32 Fuse T 20A is a cartridge fuse designed for low resistance applications, rated for a maximum current of 20 A and a voltage of 250 VAC. It features a time-lag characteristic, making it suitable for single-phase high current applications. The fuse has a breaking capacity of 500 A and operates effectively in ambient temperatures ranging from -40 °C to 85 °C. Constructed with a ceramic tube and nickel-plated brass end caps, the fuse is filled with sand for enhanced performance. It complies with UL 248-14 and CSA C22.2 no. 248.14 standards, ensuring reliability and safety in various applications. The unit weighs 2.8 g and is packaged in small boxes of 10 pieces or bulk packs of 1000 pieces.

Datasheet Summary
Powered by GS/AI

The Sut 6.3X32 Fuse T 20A is a cartridge fuse designed for low resistance applications, rated for a maximum current of 20 A and a voltage of 250 VAC. It features a time-lag characteristic, making it suitable for single-phase high current applications. The fuse has a breaking capacity of 500 A and operates effectively in ambient temperatures ranging from -40 °C to 85 °C. Constructed with a ceramic tube and nickel-plated brass end caps, the fuse is filled with sand for enhanced performance. It complies with UL 248-14 and CSA C22.2 no. 248.14 standards, ensuring reliability and safety in various applications. The unit weighs 2.8 g and is packaged in small boxes of 10 pieces or bulk packs of 1000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Sut 6.3X32 Fuse T 20A Schurter - 53R1219 - Newark, An Avnet Company
Chicago, IL, United States
Sut 6.3X32 Fuse T 20A Schurter
53R1219
Sut 6.3X32 Fuse T 20A Schurter 53R1219
SUT 6.3x32 Fuse T 20A

SUT 6.3x32 Fuse T 20A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 53R1219
Product Name Sut 6.3X32 Fuse T 20A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

PRCD / RCD - P151630-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors - Diode-mode Series - PD02S4R1D221PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details
Varistors - 2897250P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 150 volts
View Details
 - ESD237B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details