SCHURTER Inc Sut 6.3X32 Fuse T 12A Schurter 8020.0603.G

Description
SUT 6.3x32 Fuse T 12A
Datasheet
Description
SUT 6.3x32 Fuse T 12A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sut 6.3X32 Fuse T 12A Schurter - 53R1214 - Newark, An Avnet Company
Chicago, IL, United States
Sut 6.3X32 Fuse T 12A Schurter
53R1214
Sut 6.3X32 Fuse T 12A Schurter 53R1214
SUT 6.3x32 Fuse T 12A

SUT 6.3x32 Fuse T 12A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 53R1214
Product Name Sut 6.3X32 Fuse T 12A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7031711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Compact Size Auto Reset 1-15P UL Listed - G20PA115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S260D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 26 volts
View Details