SCHURTER Inc Frt 250T Fuse F 2.5A Schurter 7100.1169.95

Description
FRT 250T Fuse F 2.5A
Datasheet
Description
FRT 250T Fuse F 2.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frt 250T Fuse F 2.5A Schurter - 32C5546 - Newark, An Avnet Company
Chicago, IL, United States
Frt 250T Fuse F 2.5A Schurter
32C5546
Frt 250T Fuse F 2.5A Schurter 32C5546
FRT 250T Fuse F 2.5A

FRT 250T Fuse F 2.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C5546
Product Name Frt 250T Fuse F 2.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7692019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
20 Amp Duplex GFCI Outlet, Tamper Resistant & Weather Resistant Self-Test with LED Light, Residential Grade - G1920TW - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details