The FRT 250T Fuse F 500mA from Schurter is a non-resettable fuse designed for primary protection on printed circuit boards (PCBs). It operates at a rated voltage of 250 VAC and has a rated current of 0.5 A. The fuse features a quick-acting characteristic and a breaking capacity of 100 A. It is suitable for through-hole mounting (THT) and can withstand an ambient temperature range of -40 °C to 85 °C. The housing is made of thermoplastic material rated UL 94V-0, and the terminals are tin-plated copper. The fuse is compliant with IEC 60127-4 and has approvals from UL and CSA. It is important to note that this product is not recommended for new designs.
FRT 250T Fuse F 500mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 32C5526 |
| Product Name | Frt 250T Fuse F 500Ma Schurter |