SCHURTER Inc Frt 250T Fuse T 5A Schurter 7100.1122.95

Description
FRT 250T Fuse T 5A
Datasheet
Description
FRT 250T Fuse T 5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frt 250T Fuse T 5A Schurter - 32C5510 - Newark, An Avnet Company
Chicago, IL, United States
Frt 250T Fuse T 5A Schurter
32C5510
Frt 250T Fuse T 5A Schurter 32C5510
FRT 250T Fuse T 5A

FRT 250T Fuse T 5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C5510
Product Name Frt 250T Fuse T 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Manual Reset 5-15P UL Listed - G20PM515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Varistors - 1670482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0511 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details