SCHURTER Inc Frt 250T Fuse T 4A Schurter 7100.1121.13

Description
FRT 250T Fuse T 4A
Datasheet
Description
FRT 250T Fuse T 4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frt 250T Fuse T 4A Schurter - 32C5506 - Newark, An Avnet Company
Chicago, IL, United States
Frt 250T Fuse T 4A Schurter
32C5506
Frt 250T Fuse T 4A Schurter 32C5506
FRT 250T Fuse T 4A

FRT 250T Fuse T 4A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C5506
Product Name Frt 250T Fuse T 4A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
15 Amp Duplex GFCI Outlet, Tamper Resistant & Weather Resistant Self-Test with LED Light, Residential Grade - G1915TW - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details