SCHURTER Inc Frt 250T Fuse T 3.15A Schurter 7100.1120.13

Description
FRT 250T Fuse T 3.15A
Description
FRT 250T Fuse T 3.15A
Datasheet
Datasheet Summary
Powered by GS/AI

The FRT 250T Fuse T 3.15A from Schurter is a non-resettable fuse designed for use in applications requiring primary protection on printed circuit boards (PCBs) and power supply adapters, such as those for laptops. It operates at a rated voltage of 250 VAC and has a rated current of 3.15 A. This fuse features a time-lag characteristic, allowing it to withstand temporary overloads without blowing. The fuse has a breaking capacity of 92 A and is suitable for ambient temperatures ranging from -40 °C to 85 °C. It is constructed from thermoplastic material with UL 94V-0 rating for the housing and tin-plated copper for the terminals. The product is compliant with several standards, including IEC 60127-4 and UL 248-14, and has relevant approvals, including UL File Number E41599. The FRT 250T is designed for through-hole mounting on PCBs and is compatible with various soldering methods, including wave and iron soldering. It is available in different packaging options, including plastic bags and reels. This fuse is not recommended for new designs, which may be a consideration for engineers planning future projects.

Datasheet Summary
Powered by GS/AI

The FRT 250T Fuse T 3.15A from Schurter is a non-resettable fuse designed for use in applications requiring primary protection on printed circuit boards (PCBs) and power supply adapters, such as those for laptops. It operates at a rated voltage of 250 VAC and has a rated current of 3.15 A. This fuse features a time-lag characteristic, allowing it to withstand temporary overloads without blowing. The fuse has a breaking capacity of 92 A and is suitable for ambient temperatures ranging from -40 °C to 85 °C. It is constructed from thermoplastic material with UL 94V-0 rating for the housing and tin-plated copper for the terminals. The product is compliant with several standards, including IEC 60127-4 and UL 248-14, and has relevant approvals, including UL File Number E41599. The FRT 250T is designed for through-hole mounting on PCBs and is compatible with various soldering methods, including wave and iron soldering. It is available in different packaging options, including plastic bags and reels. This fuse is not recommended for new designs, which may be a consideration for engineers planning future projects.

Suppliers

Company
Product
Description
Supplier Links
Frt 250T Fuse T 3.15A Schurter - 32C5503 - Newark, An Avnet Company
Chicago, IL, United States
Frt 250T Fuse T 3.15A Schurter
32C5503
Frt 250T Fuse T 3.15A Schurter 32C5503
FRT 250T Fuse T 3.15A

FRT 250T Fuse T 3.15A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C5503
Product Name Frt 250T Fuse T 3.15A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Plug-In GFCI Timer Plug Auto Reset 1-15P UL Listed - G20PAT115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details