The 23530P Fuseholder is designed for use with 10.3 x 38 mm fuse-links and features a screw-type fuse carrier. It is rated for a maximum voltage of 600 VAC and a current of 25 A, compliant with UL and CSA standards. The fuseholder has a power acceptance of 4.5 W at 25 A under standard conditions. It is suitable for panel mounting from the front side and utilizes quick-connect terminals measuring 6.3 x 0.8 mm. This product has an IP 40 degree of protection, making it suitable for indoor applications where dust and moisture exposure is limited. It can operate in ambient temperatures ranging from -40 °C to 85 °C, which allows for versatility in various environments. The socket material is thermoset plastic, and the unit weighs 48 g. The fuseholder is designed for panel thicknesses up to 4 mm and is marked with type, rated voltage, and current for easy identification.
23530P FUSEHOLDER 10.3x38 IP 40 / Carton box
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 50H2622 |
| Product Name | 23530P Fuseholder 10.3X38 Ip 40 / Carton Box Schurter |