7023.032 -- A12BK FUSIBLE 16A SCHURTER
SCHURTER Inc
A12Bk Fusible 16A Schurter
7023.032
Description
A12BK FUSIBLE 16A
Description
A12BK FUSIBLE 16A
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57K8550 |
|
Product Name
|
A12Bk Fusible 16A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers