The Ceh Fuse A12FA/660V/315mA from Schurter is a non-resettable fuse designed for high breaking capacity applications. It operates at a rated voltage of 660 VAC and a rated current of 315 mA. This fuse features a super-quick-acting characteristic, making it suitable for semiconductor protection and test equipment. The fuse has a breaking capacity of 30 kA and is constructed from ceramic material, ensuring durability. It can operate in ambient temperatures ranging from -40 °C to 85 °C and is compliant with UL 248-14 standards. The fuse is intended for use with a fuseholder or clip and is packaged in small boxes containing 10 pieces.
CEH FUSE A12FA/660V/315MA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 53R1187 |
| Product Name | Ceh Fuse A12Fa/660V/315Ma Schurter |