SCHURTER Inc Fuses - 7022.07 7022.07

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1003771-7022.07 Packaging: Bulk Current Rating: 10A Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Response Time: Fast Breaking Capacity @ Rated Voltage: 10kA Approvals: UR Mounting: Clip / Holder Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm) Nominal Melting - I2t: 30 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1003771-7022.07 Packaging: Bulk Current Rating: 10A Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Response Time: Fast Breaking Capacity @ Rated Voltage: 10kA Approvals: UR Mounting: Clip / Holder Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm) Nominal Melting - I2t: 30 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 7022.07 - 1003771-7022.07 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 7022.07
1003771-7022.07
Fuses - 7022.07 1003771-7022.07
Manufacturer: Schurter Inc. Win Source Part Number: 1003771-7022.07 Packaging: Bulk Current Rating: 10A Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Response Time: Fast Breaking Capacity @ Rated Voltage: 10kA Approvals: UR Mounting: Clip / Holder Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm) Nominal Melting - I2t: 30 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Schurter Inc.
Win Source Part Number: 1003771-7022.07
Packaging: Bulk
Current Rating: 10A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 10kA
Approvals: UR
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm)
Nominal Melting - I2t: 30
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fuse - 38939649 - Radwell International
Willingboro, NJ, United States
FUSE, CARTRIDGE, CERAMIC, FAST BLOW, 10A, 500V, 10KA, 3AB, 3AG, 6.35X31.80MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, CARTRIDGE, CERAMIC, FAST BLOW, 10A, 500V, 10KA, 3AB, 3AG, 6.35X31.80MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses - 7022.0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
7022.0700
Circuit Protection - Fuses 7022.0700
FUSE CERAMIC 10A 500VAC 3AB 3AG

FUSE CERAMIC 10A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1003771-7022.07 38939649 7022.0700
Product Name Fuses - 7022.07 Fuse Circuit Protection - Fuses
Mounting Clip / Holder
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002635108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers