SCHURTER Inc Circuit Protection - Fuses 7022.063

Description
FUSE CERAMIC 2A 500VAC 3AB 3AG
Datasheet
Description
FUSE CERAMIC 2A 500VAC 3AB 3AG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 7022.0630 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
7022.0630
Circuit Protection - Fuses 7022.0630
FUSE CERAMIC 2A 500VAC 3AB 3AG

FUSE CERAMIC 2A 500VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 2A, 500Vac; Blow Characteristic Schurter - 53R1186 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 500Vac; Blow Characteristic Schurter
53R1186
Cartridge Fuse, Fast Acting, 2A, 500Vac; Blow Characteristic Schurter 53R1186
CARTRIDGE FUSE, FAST ACTING, 2A, 500VAC; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:A12FA 500V Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 500VAC; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:A12FA 500V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 7022.0630 53R1186
Product Name Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 2A, 500Vac; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 500 volts 500 volts
Rated Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002211002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details