SCHURTER Inc A12Fa 500V Fuse 125Ma Ff Schurter 7022.051

Description
A12FA 500V FUSE 125mA FF
Description
A12FA 500V FUSE 125mA FF

Suppliers

Company
Product
Description
Supplier Links
A12Fa 500V Fuse 125Ma Ff Schurter - 29Y3369 - Newark, An Avnet Company
Chicago, IL, United States
A12Fa 500V Fuse 125Ma Ff Schurter
29Y3369
A12Fa 500V Fuse 125Ma Ff Schurter 29Y3369
A12FA 500V FUSE 125mA FF

A12FA 500V FUSE 125mA FF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3369
Product Name A12Fa 500V Fuse 125Ma Ff Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details