SCHURTER Inc Fuses 7010.9968.63

Description
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-4063-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder Cartridge, Non-Standard

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder Cartridge, Non-Standard

Buy Now Datasheet
Fuses - 7010.9968.63 - 771048-7010.9968.63 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 7010.9968.63
771048-7010.9968.63
Fuses - 7010.9968.63 771048-7010.9968.63
Manufacturer: Schurter Inc. Win Source Part Number: 771048-7010.9968.63 Series: MSB Packaging: Bulk Operating Temperature Range: -55°C ~ 85°C Package: Cartridge, Non-Standard Current Rating: 5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 29 Approvals: cURus Mounting: Holder Family Name: 7010 Categories: Circuit Protection Dimension: 0.079" Dia x 0.276" L (2.00mm x 7.00mm) Alternative Parts (Cross-Reference): 7010.9968.57; ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 771048-7010.9968.63
Series: MSB
Packaging: Bulk
Operating Temperature Range: -55°C ~ 85°C
Package: Cartridge, Non-Standard
Current Rating: 5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 29
Approvals: cURus
Mounting: Holder
Family Name: 7010
Categories: Circuit Protection
Dimension: 0.079" Dia x 0.276" L (2.00mm x 7.00mm)
Alternative Parts (Cross-Reference): 7010.9968.57;
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
7010.9968.63
Circuit Protection - Fuses 7010.9968.63
FUSE BOARD MNT 5A 125VAC/VDC

FUSE BOARD MNT 5A 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-4063-ND 771048-7010.9968.63 7010.9968.63
Product Name Fuses Fuses - 7010.9968.63 Circuit Protection - Fuses
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002625108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 20 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers