SCHURTER Inc Non Resettable Fuses 7010.9963.63

Description
Schurter 7010.9963.63
Request a Quote Datasheet
Description
Schurter 7010.9963.63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 3336661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
3336661
Non Resettable Fuses 3336661
Schurter 7010.9963.63

Schurter 7010.9963.63

Supplier's Site
Non Resettable Fuses - 1739883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1739883
Non Resettable Fuses 1739883
Schurter 7010.9963.63

Schurter 7010.9963.63

Supplier's Site
Fuses - 7010.9963.63 - 1003344-7010.9963.63 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 7010.9963.63
1003344-7010.9963.63
Fuses - 7010.9963.63 1003344-7010.9963.63
Manufacturer: Schurter Inc. Win Source Part Number: 1003344-7010.9963.63 Packaging: Bulk Current Rating: 2A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: cURus Mounting: Clip / Holder Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" Dia x 0.276" L (2.00mm x 7.00mm) Nominal Melting - I2t: 4.1 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 1003344-7010.9963.63
Packaging: Bulk
Current Rating: 2A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Approvals: cURus
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" Dia x 0.276" L (2.00mm x 7.00mm)
Nominal Melting - I2t: 4.1
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuses - 486-3805-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder Cartridge, Non-Standard

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder Cartridge, Non-Standard

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
7010.9963.63
Circuit Protection - Fuses 7010.9963.63
FUSE BOARD MNT 2A 125VAC/VDC

FUSE BOARD MNT 2A 125VAC/VDC

Supplier's Site
Fuse, Smd, 2A, Time Delay; Fuse Current Schurter - 24C6481 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Time Delay; Fuse Current Schurter
24C6481
Fuse, Smd, 2A, Time Delay; Fuse Current Schurter 24C6481
FUSE, SMD, 2A, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MSB Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 2A, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MSB Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 3336661 1003344-7010.9963.63 486-3805-ND 7010.9963.63 24C6481
Product Name Non Resettable Fuses Fuses - 7010.9963.63 Fuses Circuit Protection - Fuses Fuse, Smd, 2A, Time Delay; Fuse Current Schurter
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS RoHS
Features Resettable
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625315 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 12 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers