1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder Cartridge, Non-Standard
MSB SURFACE MOUNT FUSE 1A
FUSE BOARD MNT 1A 125VAC/VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-4967-ND | 75T5667 | 7010.9961.63 |
| Product Name | Fuses | Msb Surface Mount Fuse 1A Schurter | Circuit Protection - Fuses |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |