500mA 125V AC 125V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
CMS 2x7mm 0.5A 172876 Quick acting F
FUSE CERAMIC 500MA 125VAC/VDC
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-3801-ND | 7777514 | 7010.9790.63 |
| Product Name | Fuses | Non Resettable Fuses | Circuit Protection - Fuses |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 300 amps | 300 amps | |
| Fuse Material | Ceramic; Ceramic | ||
| Approvals / Standards | RoHS |