Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
SCHURTER INC
7010.7110.13 -- NON RESETTABLE FUSES
SCHURTER Inc
Non Resettable Fuses
7010.7110.13
Description
Fuse THT axial 8x2.36mm 3A FF
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Fuse THT axial 8x2.36mm 3A FF
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1108521
Non Resettable Fuses
1108521
Fuse THT axial 8x2.36mm 3A FF
Fuse THT axial 8x2.36mm 3A FF
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1739678
Non Resettable Fuses
1739678
Fuse THT axial 8x2.36mm 3A FF
Fuse THT axial 8x2.36mm 3A FF
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Fuses
Product Number
1108521
Product Name
Non Resettable Fuses
Fuse Material
Ceramic; Ceramic
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
30A Circuit Protection Fuse
APL11-1-61-303
Specs
Mounting
Panel Mount
Rated Current
30 amps
View Details
Altech Corp.
Fuses
002625101
Specs
Rated Voltage
1000 volts
Rated Current
2 amps
View Details
WAGO
Fuse
282-457
Specs
Rated Voltage
250 volts
Rated Current
10 amps
View Details
3
suppliers
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-11
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.7500 amps
View Details
4
suppliers