SCHURTER Inc Non Resettable Fuses 7010.7050.13

Description
Fuse THT axial 8x2.36mm 0.5A FF
Request a Quote Datasheet
Description
Fuse THT axial 8x2.36mm 0.5A FF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 1108470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1108470
Non Resettable Fuses 1108470
Fuse THT axial 8x2.36mm 0.5A FF

Fuse THT axial 8x2.36mm 0.5A FF

Supplier's Site
Fuses - 486-4052-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Cartridge, Non-Standard (Axial)

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
7010.7050.13
Circuit Protection - Fuses 7010.7050.13
FUSE BRD MT 500MA 125VAC/VDC AXL

FUSE BRD MT 500MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1108470 486-4052-ND 7010.7050.13
Product Name Non Resettable Fuses Fuses Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS CSA
Features Resettable
Rated Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Fuses - 002625216 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers