Win Source Part Number: 994383-7010.6400.13
Category: Circuit Protection>Fuses
Series: 172321
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I2t: 2.4
Standard Package: 100
Mounting Type: Through Hole
Package / Case: Cartridge, Non-Standard (Axial)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.093" Dia x 0.315" L (2.36mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 3 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-4051,7010.6400.1
Base Product Number: 7010.6400
Fuse THT axial 8x2.36mm 3A F
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Cartridge, Non-Standard (Axial)
FUSE BRD MNT 3A 125VAC/VDC AXIAL
| Win Source Electronics | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 994383-7010.6400.13 | 1676298 | 486-4051-ND | 7010.6400.13 |
| Product Name | Circuit Protection - Fuses | Non Resettable Fuses | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 3 amps | 3 amps |